Capital Lighting, Inc. LS-20973 Lamps-Table Lamps 662836

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut and Black Product Name: One Light Table Lamp UPC: 088675436232
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut and Black Product Name: One Light Table Lamp UPC: 088675436232

Suppliers

Company
Product
Description
Supplier Links
LS-20973 Lamps-Table Lamps - 662836 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20973 Lamps-Table Lamps
662836
LS-20973 Lamps-Table Lamps 662836
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Walnut and Black Product Name: One Light Table Lamp UPC: 088675436232

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Walnut and Black
Product Name: One Light Table Lamp
UPC: 088675436232

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662836
Product Name LS-20973 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details