Capital Lighting, Inc. LS-20999FRO/FRO Lamps-Table Lamps 662803

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.50 Bulb Qty: 1 Finish: Frost Product Name: One Light Table Lamp UPC: 088675437079 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.50 Bulb Qty: 1 Finish: Frost Product Name: One Light Table Lamp UPC: 088675437079 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-20999FRO/FRO Lamps-Table Lamps - 662803 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20999FRO/FRO Lamps-Table Lamps
662803
LS-20999FRO/FRO Lamps-Table Lamps 662803
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.50 Bulb Qty: 1 Finish: Frost Product Name: One Light Table Lamp UPC: 088675437079 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 21.50
Bulb
Qty: 1
Finish: Frost
Product Name: One Light Table Lamp
UPC: 088675437079
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662803
Product Name LS-20999FRO/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details