Capital Lighting, Inc. LS-111BLK Lamps-Desk/Piano Lamps 662690

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Clamp On Lamp UPC: 088675111016 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Clamp On Lamp UPC: 088675111016 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-111BLK Lamps-Desk/Piano Lamps - 662690 - Capital Lighting, Inc.
Columbus, OH, USA
LS-111BLK Lamps-Desk/Piano Lamps
662690
LS-111BLK Lamps-Desk/Piano Lamps 662690
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Clamp On Lamp UPC: 088675111016 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Clamp On Lamp
UPC: 088675111016
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662690
Product Name LS-111BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details