Capital Lighting, Inc. LS-13822 Bathroom Fixtures-Two Lights 662650

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Bathroom Fixture UPC: 088675420255 Glass: Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Bathroom Fixture UPC: 088675420255 Glass: Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-13822 Bathroom Fixtures-Two Lights - 662650 - Capital Lighting, Inc.
Columbus, OH, USA
LS-13822 Bathroom Fixtures-Two Lights
662650
LS-13822 Bathroom Fixtures-Two Lights 662650
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Bathroom Fixture UPC: 088675420255 Glass: Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Bathroom Fixture
UPC: 088675420255
Glass: Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662650
Product Name LS-13822 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details