Capital Lighting, Inc. LS-1327PS Sconces-Pocket 662626

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 2.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675416586 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 2.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675416586 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1327PS Sconces-Pocket - 662626 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1327PS Sconces-Pocket
662626
LS-1327PS Sconces-Pocket 662626
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 2.5 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675416586 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 2.5
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Wall Washer Sconce
UPC: 088675416586
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662626
Product Name LS-1327PS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details