Capital Lighting, Inc. LS-202BLK Lamps-Desk/Piano Lamps 662545

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Swing Arm Desk Lamp UPC: 088675202011
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Swing Arm Desk Lamp UPC: 088675202011

Suppliers

Company
Product
Description
Supplier Links
LS-202BLK Lamps-Desk/Piano Lamps - 662545 - Capital Lighting, Inc.
Columbus, OH, USA
LS-202BLK Lamps-Desk/Piano Lamps
662545
LS-202BLK Lamps-Desk/Piano Lamps 662545
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Swing Arm Desk Lamp UPC: 088675202011

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 20.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Swing Arm Desk Lamp
UPC: 088675202011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662545
Product Name LS-202BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details