Capital Lighting, Inc. LS-20485RED/MOS Lamps-Table Lamps 662531

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675431367 Glass: Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675431367 Glass: Red

Suppliers

Company
Product
Description
Supplier Links
LS-20485RED/MOS Lamps-Table Lamps - 662531 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20485RED/MOS Lamps-Table Lamps
662531
LS-20485RED/MOS Lamps-Table Lamps 662531
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675431367 Glass: Red

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675431367
Glass: Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662531
Product Name LS-20485RED/MOS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details