Capital Lighting, Inc. LS-20585ORN Lamps-Table Lamps 662505

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Orange Product Name: One Light Table Lamp UPC: 088675432470
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Orange Product Name: One Light Table Lamp UPC: 088675432470

Suppliers

Company
Product
Description
Supplier Links
LS-20585ORN Lamps-Table Lamps - 662505 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20585ORN Lamps-Table Lamps
662505
LS-20585ORN Lamps-Table Lamps 662505
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Orange Product Name: One Light Table Lamp UPC: 088675432470

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Orange
Product Name: One Light Table Lamp
UPC: 088675432470

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662505
Product Name LS-20585ORN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details