Capital Lighting, Inc. LS-20536 Lamps-Table Lamps 662504

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium/T Qty: 1 Wattage: 100 Finish: Art Glass Product Name: One Light Table Lamp with Night Light UPC: 088675432777
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium/T Qty: 1 Wattage: 100 Finish: Art Glass Product Name: One Light Table Lamp with Night Light UPC: 088675432777

Suppliers

Company
Product
Description
Supplier Links
LS-20536 Lamps-Table Lamps - 662504 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20536 Lamps-Table Lamps
662504
LS-20536 Lamps-Table Lamps 662504
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Medium/T Qty: 1 Wattage: 100 Finish: Art Glass Product Name: One Light Table Lamp with Night Light UPC: 088675432777

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Type: Medium/T
Qty: 1
Wattage: 100
Finish: Art Glass
Product Name: One Light Table Lamp with Night Light
UPC: 088675432777

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662504
Product Name LS-20536 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details