Capital Lighting, Inc. LS-10925PS/FRO Mid. Chandeliers-Glass Up 662486

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675411345 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675411345 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-10925PS/FRO Mid. Chandeliers-Glass Up - 662486 - Capital Lighting, Inc.
Columbus, OH, USA
LS-10925PS/FRO Mid. Chandeliers-Glass Up
662486
LS-10925PS/FRO Mid. Chandeliers-Glass Up 662486
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675411345 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Steel
Product Name: Five Light Up Lighting Chandelier
UPC: 088675411345
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662486
Product Name LS-10925PS/FRO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details