Capital Lighting, Inc. LS-1098B/R/W Mini Pendants-3 Light Cluster 662481

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Pendant UPC: 088675405993 Glass: Multi Colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Pendant UPC: 088675405993 Glass: Multi Colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1098B/R/W Mini Pendants-3 Light Cluster - 662481 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1098B/R/W Mini Pendants-3 Light Cluster
662481
LS-1098B/R/W Mini Pendants-3 Light Cluster 662481
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 40.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Pendant UPC: 088675405993 Glass: Multi Colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver
Product Name: Three Light Pendant
UPC: 088675405993
Glass: Multi Colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662481
Product Name LS-1098B/R/W Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details