Capital Lighting, Inc. EL-30003 Lamps-Table Lamps 662436

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crystal Body, Marble and Antique Brass Product Name: One Light Table Lamp UPC: 088675900016 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crystal Body, Marble and Antique Brass Product Name: One Light Table Lamp UPC: 088675900016 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-30003 Lamps-Table Lamps - 662436 - Capital Lighting, Inc.
Columbus, OH, USA
EL-30003 Lamps-Table Lamps
662436
EL-30003 Lamps-Table Lamps 662436
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Crystal Body, Marble and Antique Brass Product Name: One Light Table Lamp UPC: 088675900016 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Crystal Body, Marble and Antique Brass
Product Name: One Light Table Lamp
UPC: 088675900016
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662436
Product Name EL-30003 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details