Capital Lighting, Inc. EL-10025 Large Chandeliers-Candle 662434

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 41.50 Extension: 90 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 088675900139 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 41.50 Extension: 90 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 088675900139 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
EL-10025 Large Chandeliers-Candle - 662434 - Capital Lighting, Inc.
Columbus, OH, USA
EL-10025 Large Chandeliers-Candle
662434
EL-10025 Large Chandeliers-Candle 662434
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 41.50 Extension: 90 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 088675900139 Category: Chandelier Safety Rating: UL,cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 41.50
Extension: 90
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Dark Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 088675900139
Category: Chandelier
Safety Rating: UL,cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662434
Product Name EL-10025 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details