Capital Lighting, Inc. LS-1015FRO Mini Pendants-Cable 662428

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.50 Extension: 71 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Mini Pendant UPC: 088675415183 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.50 Extension: 71 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Mini Pendant UPC: 088675415183 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1015FRO Mini Pendants-Cable - 662428 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1015FRO Mini Pendants-Cable
662428
LS-1015FRO Mini Pendants-Cable 662428
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 19.50 Extension: 71 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Mini Pendant UPC: 088675415183 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 19.50
Extension: 71
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Mini Pendant
UPC: 088675415183
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662428
Product Name LS-1015FRO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details