PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 15.75
Extension: 3.5
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Chrome
Product Name: Two Light Wall Sconce
UPC: 088675444794
Glass: Frost
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662361 |
| Product Name | LS-16096C/FRO Sconces-Pocket |
| Application | Residential |