Capital Lighting, Inc. LS-19653PS/FRO Mini Chandeliers-Glass Shade 662290

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675434719 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675434719 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19653PS/FRO Mini Chandeliers-Glass Shade - 662290 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19653PS/FRO Mini Chandeliers-Glass Shade
662290
LS-19653PS/FRO Mini Chandeliers-Glass Shade 662290
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Chandelier UPC: 088675434719 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Chandelier
UPC: 088675434719
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662290
Product Name LS-19653PS/FRO Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details