Capital Lighting, Inc. LS-19786 Mini Pendants-Cable 662262

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 69.00 Extension: 69 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Mini Pendant UPC: 088675441090 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 69.00 Extension: 69 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Mini Pendant UPC: 088675441090 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19786 Mini Pendants-Cable - 662262 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19786 Mini Pendants-Cable
662262
LS-19786 Mini Pendants-Cable 662262
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 69.00 Extension: 69 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Mini Pendant UPC: 088675441090 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 69.00
Extension: 69
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Dark Bronze
Product Name: One Light Mini Pendant
UPC: 088675441090
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662262
Product Name LS-19786 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details