Capital Lighting, Inc. LS-19837 Mini Pendants-Cable 662233

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 68.25 Extension: 68.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675442028
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 68.25 Extension: 68.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675442028

Suppliers

Company
Product
Description
Supplier Links
LS-19837 Mini Pendants-Cable - 662233 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19837 Mini Pendants-Cable
662233
LS-19837 Mini Pendants-Cable 662233
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 68.25 Extension: 68.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675442028

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 68.25
Extension: 68.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 088675442028

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662233
Product Name LS-19837 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details