PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 75.50
Extension: 75.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Mini Pendant
UPC: 088675441748
Glass: Coffee
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662210 |
| Product Name | LS-19857COFFEE Mini Pendants-Cable |
| Application | Residential |