Capital Lighting, Inc. LS-19880C/CLR Mini Pendants-Cable 662203

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 78.50 Extension: 78.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Large Pendant UPC: 088675437413 Glass: Clear Outer
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 78.50 Extension: 78.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Large Pendant UPC: 088675437413 Glass: Clear Outer

Suppliers

Company
Product
Description
Supplier Links
LS-19880C/CLR Mini Pendants-Cable - 662203 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19880C/CLR Mini Pendants-Cable
662203
LS-19880C/CLR Mini Pendants-Cable 662203
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 78.50 Extension: 78.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Large Pendant UPC: 088675437413 Glass: Clear Outer

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 78.50
Extension: 78.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Large Pendant
UPC: 088675437413
Glass: Clear Outer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662203
Product Name LS-19880C/CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details