Capital Lighting, Inc. LS-16878BRZ/AMB Sconces-Pocket 662140

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675436942 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675436942 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-16878BRZ/AMB Sconces-Pocket - 662140 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16878BRZ/AMB Sconces-Pocket
662140
LS-16878BRZ/AMB Sconces-Pocket 662140
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675436942 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.25
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 088675436942
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662140
Product Name LS-16878BRZ/AMB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details