Capital Lighting, Inc. LS-17045FRO Island/Pool Table-4 Light + 662103

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Extension: 56 Bulb Type: Incandescent Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island / Billiard Fixture UPC: 088675444701 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Extension: 56 Bulb Type: Incandescent Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island / Billiard Fixture UPC: 088675444701 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-17045FRO Island/Pool Table-4 Light + - 662103 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17045FRO Island/Pool Table-4 Light +
662103
LS-17045FRO Island/Pool Table-4 Light + 662103
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Extension: 56 Bulb Type: Incandescent Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Island / Billiard Fixture UPC: 088675444701 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 56.00
Extension: 56
Bulb
Type: Incandescent
Qty: 5
Wattage: 40
Finish: Polished Steel
Product Name: Five Light Island / Billiard Fixture
UPC: 088675444701
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662103
Product Name LS-17045FRO Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details