Capital Lighting, Inc. LS-18488PS/FRO Large Chandeliers-Glass Shade 662093

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 113.00 Extension: 113 Bulb Type: Halogen Qty: 8 Wattage: 10 Finish: Polished Steel Product Name: Eight Light Chandelier UPC: 088675416012 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 113.00 Extension: 113 Bulb Type: Halogen Qty: 8 Wattage: 10 Finish: Polished Steel Product Name: Eight Light Chandelier UPC: 088675416012 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18488PS/FRO Large Chandeliers-Glass Shade - 662093 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18488PS/FRO Large Chandeliers-Glass Shade
662093
LS-18488PS/FRO Large Chandeliers-Glass Shade 662093
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 113.00 Extension: 113 Bulb Type: Halogen Qty: 8 Wattage: 10 Finish: Polished Steel Product Name: Eight Light Chandelier UPC: 088675416012 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 113.00
Extension: 113
Bulb
Type: Halogen
Qty: 8
Wattage: 10
Finish: Polished Steel
Product Name: Eight Light Chandelier
UPC: 088675416012
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662093
Product Name LS-18488PS/FRO Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details