Capital Lighting, Inc. LS-19137 Mid. Chandeliers-Candle 662067

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Seven Light Up / Down Lighting Chandelier UPC: 088675429463
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Seven Light Up / Down Lighting Chandelier UPC: 088675429463

Suppliers

Company
Product
Description
Supplier Links
LS-19137 Mid. Chandeliers-Candle - 662067 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19137 Mid. Chandeliers-Candle
662067
LS-19137 Mid. Chandeliers-Candle 662067
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Seven Light Up / Down Lighting Chandelier UPC: 088675429463

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Bronze
Product Name: Seven Light Up / Down Lighting Chandelier
UPC: 088675429463

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662067
Product Name LS-19137 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details