Capital Lighting, Inc. LS-19519PS Pendants-Drum Shade 662058

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.50 Extension: 71 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675445210
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.50 Extension: 71 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675445210

Suppliers

Company
Product
Description
Supplier Links
LS-19519PS Pendants-Drum Shade - 662058 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19519PS Pendants-Drum Shade
662058
LS-19519PS Pendants-Drum Shade 662058
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.50 Extension: 71 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675445210

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.50
Extension: 71
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Large Pendant
UPC: 088675445210

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662058
Product Name LS-19519PS Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details