Capital Lighting, Inc. LS-19244 Mid. Chandeliers-Other 662032

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 144.50 Extension: 144.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Walnut Product Name: Four Light Up Lighting Chandelier UPC: 088675441243
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 144.50 Extension: 144.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Walnut Product Name: Four Light Up Lighting Chandelier UPC: 088675441243

Suppliers

Company
Product
Description
Supplier Links
LS-19244 Mid. Chandeliers-Other - 662032 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19244 Mid. Chandeliers-Other
662032
LS-19244 Mid. Chandeliers-Other 662032
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 144.50 Extension: 144.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Walnut Product Name: Four Light Up Lighting Chandelier UPC: 088675441243

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 144.50
Extension: 144.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Walnut
Product Name: Four Light Up Lighting Chandelier
UPC: 088675441243

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662032
Product Name LS-19244 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details