Capital Lighting, Inc. LS-19411 Mini Pendants-Rod 662028

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 56.50 Extension: 56.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Mini Pendant UPC: 088675431930
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 56.50 Extension: 56.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Mini Pendant UPC: 088675431930

Suppliers

Company
Product
Description
Supplier Links
LS-19411 Mini Pendants-Rod - 662028 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19411 Mini Pendants-Rod
662028
LS-19411 Mini Pendants-Rod 662028
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 56.50 Extension: 56.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Mini Pendant UPC: 088675431930

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 56.50
Extension: 56.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Mini Pendant
UPC: 088675431930

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662028
Product Name LS-19411 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details