Capital Lighting, Inc. 4663-OB Bathroom Fixtures-Three Lights 661675

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.25 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Old Bronze Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134118921 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.25 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Old Bronze Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134118921 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4663-OB Bathroom Fixtures-Three Lights - 661675 - Capital Lighting, Inc.
Columbus, OH, USA
4663-OB Bathroom Fixtures-Three Lights
661675
4663-OB Bathroom Fixtures-Three Lights 661675
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.25 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Old Bronze Weight: 10 Product Name: Three Light Bath And Vanity Fixture UPC: 806134118921 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 6.25
Extension: 4
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Old Bronze
Weight: 10
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134118921
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661675
Product Name 4663-OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details