Capital Lighting, Inc. 7812-PN Foyer/Hall Lanterns-Glass w/Frame 661662

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 79.00 Length 79.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Three Light Pendant UPC: 806134116026 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 79.00 Length 79.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Three Light Pendant UPC: 806134116026 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7812-PN Foyer/Hall Lanterns-Glass w/Frame - 661662 - Capital Lighting, Inc.
Columbus, OH, USA
7812-PN Foyer/Hall Lanterns-Glass w/Frame
661662
7812-PN Foyer/Hall Lanterns-Glass w/Frame 661662
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 79.00 Length 79.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Three Light Pendant UPC: 806134116026 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 79.00
Length 79.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 806134116026
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661662
Product Name 7812-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details