Capital Lighting, Inc. 8416-PN Foyer/Hall Lanterns-Glass w/Frame 661635

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 86.50 Length 86.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: Four Light Pendant UPC: 806134116309 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 86.50 Length 86.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: Four Light Pendant UPC: 806134116309 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8416-PN Foyer/Hall Lanterns-Glass w/Frame - 661635 - Capital Lighting, Inc.
Columbus, OH, USA
8416-PN Foyer/Hall Lanterns-Glass w/Frame
661635
8416-PN Foyer/Hall Lanterns-Glass w/Frame 661635
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 86.50 Length 86.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 1 Product Name: Four Light Pendant UPC: 806134116309 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 86.50
Length 86.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 1
Product Name: Four Light Pendant
UPC: 806134116309
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661635
Product Name 8416-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details