Capital Lighting, Inc. 8409-AGB Foyer/Hall Lanterns-Glass w/Frame 661630

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 72.75 Length 72.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 1 Product Name: Three Light Pendant UPC: 806134116194 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 72.75 Length 72.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 1 Product Name: Three Light Pendant UPC: 806134116194 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8409-AGB Foyer/Hall Lanterns-Glass w/Frame - 661630 - Capital Lighting, Inc.
Columbus, OH, USA
8409-AGB Foyer/Hall Lanterns-Glass w/Frame
661630
8409-AGB Foyer/Hall Lanterns-Glass w/Frame 661630
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 72.75 Length 72.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 1 Product Name: Three Light Pendant UPC: 806134116194 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 72.75
Length 72.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 1
Product Name: Three Light Pendant
UPC: 806134116194
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661630
Product Name 8409-AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details