Capital Lighting, Inc. ALR-8667-15-DBRZ Mid. Chandeliers-Glass Up 660760

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Qty: 20 Wattage: 60 Finish: Dark Bronze Product Name: 20 Light Chandelier Category: Montana Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx6`` Sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Qty: 20 Wattage: 60 Finish: Dark Bronze Product Name: 20 Light Chandelier Category: Montana Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx6`` Sq.

Suppliers

Company
Product
Description
Supplier Links
ALR-8667-15-DBRZ Mid. Chandeliers-Glass Up - 660760 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8667-15-DBRZ Mid. Chandeliers-Glass Up
660760
ALR-8667-15-DBRZ Mid. Chandeliers-Glass Up 660760
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 35.00 Bulb Qty: 20 Wattage: 60 Finish: Dark Bronze Product Name: 20 Light Chandelier Category: Montana Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx6`` Sq.

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 35.00
Bulb
Qty: 20
Wattage: 60
Finish: Dark Bronze
Product Name: 20 Light Chandelier
Category: Montana
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx6`` Sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660760
Product Name ALR-8667-15-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details