PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 9.75
Extension: 5.25
Bulb
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Aero
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 660731 |
| Product Name | ALR-8703-30-DBRZ Bathroom Fixtures-Three Lights |
| Application | Residential |