Capital Lighting, Inc. ALR-8799-10-NCKL Lamps-Table Lamps 660707

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
ALR-8799-10-NCKL Lamps-Table Lamps - 660707 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8799-10-NCKL Lamps-Table Lamps
660707
ALR-8799-10-NCKL Lamps-Table Lamps 660707
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Portable
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660707
Product Name ALR-8799-10-NCKL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details