Capital Lighting, Inc. C4645 Lamps-Table Lamps 660590

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 26.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Gold Product Name: One Light Buffet Lamp UPC: 088675492085 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 26.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Gold Product Name: One Light Buffet Lamp UPC: 088675492085 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4645 Lamps-Table Lamps - 660590 - Capital Lighting, Inc.
Columbus, OH, USA
C4645 Lamps-Table Lamps
660590
C4645 Lamps-Table Lamps 660590
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 26.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Gold Product Name: One Light Buffet Lamp UPC: 088675492085 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 26.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Gold
Product Name: One Light Buffet Lamp
UPC: 088675492085
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660590
Product Name C4645 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details