Capital Lighting, Inc. C4680 Lamps-Table Lamps 660577

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675492337 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675492337 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4680 Lamps-Table Lamps - 660577 - Capital Lighting, Inc.
Columbus, OH, USA
C4680 Lamps-Table Lamps
660577
C4680 Lamps-Table Lamps 660577
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Table Lamp UPC: 088675492337 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: One Light Table Lamp
UPC: 088675492337
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660577
Product Name C4680 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details