Capital Lighting, Inc. C4973 Lamps-Table Lamps 660566

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Product Name: One Light Table Lamp UPC: 088675493389 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Product Name: One Light Table Lamp UPC: 088675493389 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4973 Lamps-Table Lamps - 660566 - Capital Lighting, Inc.
Columbus, OH, USA
C4973 Lamps-Table Lamps
660566
C4973 Lamps-Table Lamps 660566
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Walnut Product Name: One Light Table Lamp UPC: 088675493389 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Walnut
Product Name: One Light Table Lamp
UPC: 088675493389
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660566
Product Name C4973 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details