Capital Lighting, Inc. C4919 Lamps-Table Lamps 660543

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 23.00 Bulb Type: E12 Type S Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Table Lamp UPC: 088675493471 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 23.00 Bulb Type: E12 Type S Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Table Lamp UPC: 088675493471 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4919 Lamps-Table Lamps - 660543 - Capital Lighting, Inc.
Columbus, OH, USA
C4919 Lamps-Table Lamps
660543
C4919 Lamps-Table Lamps 660543
PRODUCT DETAILS / SPECS Width/Dia: 13.80 Height: 23.00 Bulb Type: E12 Type S Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Table Lamp UPC: 088675493471 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.80
Height: 23.00
Bulb
Type: E12 Type S
Qty: 3
Wattage: 40
Finish: Dark Bronze
Product Name: Three Light Table Lamp
UPC: 088675493471
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660543
Product Name C4919 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details