Capital Lighting, Inc. C61045 Lamps-Floor Lamps 660531

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675494157 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675494157 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61045 Lamps-Floor Lamps - 660531 - Capital Lighting, Inc.
Columbus, OH, USA
C61045 Lamps-Floor Lamps
660531
C61045 Lamps-Floor Lamps 660531
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675494157 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Floor Lamp
UPC: 088675494157
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660531
Product Name C61045 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details