Capital Lighting, Inc. C6341 Lamps-Floor Lamps 660528

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze with Crystal Decoration Product Name: One Light Floor Lamp UPC: 088675491132 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze with Crystal Decoration Product Name: One Light Floor Lamp UPC: 088675491132 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6341 Lamps-Floor Lamps - 660528 - Capital Lighting, Inc.
Columbus, OH, USA
C6341 Lamps-Floor Lamps
660528
C6341 Lamps-Floor Lamps 660528
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 58.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze with Crystal Decoration Product Name: One Light Floor Lamp UPC: 088675491132 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 58.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze with Crystal Decoration
Product Name: One Light Floor Lamp
UPC: 088675491132
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660528
Product Name C6341 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details