Capital Lighting, Inc. N2703-84B Bathroom Fixtures-Three Lights 660380

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: White Weight: 8.01 Product Name: Three Light Bath Bar UPC: 840254037847 Category: Bath Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: White Weight: 8.01 Product Name: Three Light Bath Bar UPC: 840254037847 Category: Bath Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2703-84B Bathroom Fixtures-Three Lights - 660380 - Capital Lighting, Inc.
Columbus, OH, USA
N2703-84B Bathroom Fixtures-Three Lights
660380
N2703-84B Bathroom Fixtures-Three Lights 660380
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.00 Extension: 4 Bulb Type: Xenon Qty: 3 Wattage: 40 Finish: White Weight: 8.01 Product Name: Three Light Bath Bar UPC: 840254037847 Category: Bath Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 8.00
Extension: 4
Bulb
Type: Xenon
Qty: 3
Wattage: 40
Finish: White
Weight: 8.01
Product Name: Three Light Bath Bar
UPC: 840254037847
Category: Bath
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660380
Product Name N2703-84B Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details