Capital Lighting, Inc. P2959-09 Sconces-Single Glass 660304

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 6.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Bracket UPC: 785247161690 Category: Bath & Vanity Glass: White Linen Etched Clear Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 6.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Bracket UPC: 785247161690 Category: Bath & Vanity Glass: White Linen Etched Clear Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2959-09 Sconces-Single Glass - 660304 - Capital Lighting, Inc.
Columbus, OH, USA
P2959-09 Sconces-Single Glass
660304
P2959-09 Sconces-Single Glass 660304
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.25 Extension: 6.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Bracket UPC: 785247161690 Category: Bath & Vanity Glass: White Linen Etched Clear Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.25
Extension: 6.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Bracket
UPC: 785247161690
Category: Bath & Vanity
Glass: White Linen Etched Clear
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660304
Product Name P2959-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details