Capital Lighting, Inc. C41175 Lamps-Table Lamps 660255

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495116 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495116 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C41175 Lamps-Table Lamps - 660255 - Capital Lighting, Inc.
Columbus, OH, USA
C41175 Lamps-Table Lamps
660255
C41175 Lamps-Table Lamps 660255
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675495116 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675495116
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660255
Product Name C41175 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details