Capital Lighting, Inc. 8880NIFL Flush Mounts-Bowl Style 659688

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Flush Mount UPC: 783927346832 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Flush Mount UPC: 783927346832 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8880NIFL Flush Mounts-Bowl Style - 659688 - Capital Lighting, Inc.
Columbus, OH, USA
8880NIFL Flush Mounts-Bowl Style
659688
8880NIFL Flush Mounts-Bowl Style 659688
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 2 Product Name: One Light Flush Mount UPC: 783927346832 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927346832
Category: Ceiling Lights
Glass: Satin-etched cased opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659688
Product Name 8880NIFL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details