Capital Lighting, Inc. 10464NI Bathroom Fixtures-Four Lights 659674

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 4.75 Extension: 4 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 6.6 Product Name: Four Light Bath Light UPC: 783927343565 Category: Bath Bracket Glass: Opal White Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 4.75 Extension: 4 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 6.6 Product Name: Four Light Bath Light UPC: 783927343565 Category: Bath Bracket Glass: Opal White Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10464NI Bathroom Fixtures-Four Lights - 659674 - Capital Lighting, Inc.
Columbus, OH, USA
10464NI Bathroom Fixtures-Four Lights
659674
10464NI Bathroom Fixtures-Four Lights 659674
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 4.75 Extension: 4 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Weight: 6.6 Product Name: Four Light Bath Light UPC: 783927343565 Category: Bath Bracket Glass: Opal White Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 4.75
Extension: 4
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Weight: 6.6
Product Name: Four Light Bath Light
UPC: 783927343565
Category: Bath Bracket
Glass: Opal White
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659674
Product Name 10464NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details