Capital Lighting, Inc. 10691PN Sconces-Other 659665

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 36 Finish: Polished Nickel Weight: 5.55 Product Name: One Light Wall Bracket UPC: 783927340021 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 36 Finish: Polished Nickel Weight: 5.55 Product Name: One Light Wall Bracket UPC: 783927340021 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10691PN Sconces-Other - 659665 - Capital Lighting, Inc.
Columbus, OH, USA
10691PN Sconces-Other
659665
10691PN Sconces-Other 659665
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 36 Finish: Polished Nickel Weight: 5.55 Product Name: One Light Wall Bracket UPC: 783927340021 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Extension: 4
Bulb
Type: T5
Qty: 1
Wattage: 36
Finish: Polished Nickel
Weight: 5.55
Product Name: One Light Wall Bracket
UPC: 783927340021
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659665
Product Name 10691PN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details