Capital Lighting, Inc. 10690CP Sconces-Pocket 659662

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 4.86 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Champagne Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927342407 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 4.86 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Champagne Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927342407 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
10690CP Sconces-Pocket - 659662 - Capital Lighting, Inc.
Columbus, OH, USA
10690CP Sconces-Pocket
659662
10690CP Sconces-Pocket 659662
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 4.86 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Champagne Weight: 1.5 Product Name: One Light Wall Bracket UPC: 783927342407 Category: Fluorescent Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 4.86
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Champagne
Weight: 1.5
Product Name: One Light Wall Bracket
UPC: 783927342407
Category: Fluorescent Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659662
Product Name 10690CP Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details