Capital Lighting, Inc. 10725NI Pendants-Bowl Style 659638

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 8.05 Product Name: Three Light Pendant UPC: 783927344548 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL Canopy: 5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 8.05 Product Name: Three Light Pendant UPC: 783927344548 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL Canopy: 5``

Suppliers

Company
Product
Description
Supplier Links
10725NI Pendants-Bowl Style - 659638 - Capital Lighting, Inc.
Columbus, OH, USA
10725NI Pendants-Bowl Style
659638
10725NI Pendants-Bowl Style 659638
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Brushed Nickel Weight: 8.05 Product Name: Three Light Pendant UPC: 783927344548 Category: Fluorescent Pendant Shipped Via: UPS Safety Rating: cUL Canopy: 5``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Brushed Nickel
Weight: 8.05
Product Name: Three Light Pendant
UPC: 783927344548
Category: Fluorescent Pendant
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659638
Product Name 10725NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details