Capital Lighting, Inc. 10807CP Flush Mounts-Drum Shades 659615

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 5.40 Bulb Type: G10q Qty: 1 Wattage: 55 Finish: Champagne Weight: 4.45 Product Name: One Light Flush Mount UPC: 783927343107 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 5.40 Bulb Type: G10q Qty: 1 Wattage: 55 Finish: Champagne Weight: 4.45 Product Name: One Light Flush Mount UPC: 783927343107 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10807CP Flush Mounts-Drum Shades - 659615 - Capital Lighting, Inc.
Columbus, OH, USA
10807CP Flush Mounts-Drum Shades
659615
10807CP Flush Mounts-Drum Shades 659615
PRODUCT DETAILS / SPECS Width/Dia: 16.13 Height: 5.40 Bulb Type: G10q Qty: 1 Wattage: 55 Finish: Champagne Weight: 4.45 Product Name: One Light Flush Mount UPC: 783927343107 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 16.13
Height: 5.40
Bulb
Type: G10q
Qty: 1
Wattage: 55
Finish: Champagne
Weight: 4.45
Product Name: One Light Flush Mount
UPC: 783927343107
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659615
Product Name 10807CP Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details