Capital Lighting, Inc. 10806CP Semi-Flush Mts.-Drum Shade 659612

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 5.40 Bulb Type: G10q Qty: 1 Wattage: 40 Finish: Champagne Weight: 4 Product Name: One Light Flush Mount UPC: 783927343091 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA Canopy: 8.125``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 5.40 Bulb Type: G10q Qty: 1 Wattage: 40 Finish: Champagne Weight: 4 Product Name: One Light Flush Mount UPC: 783927343091 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA Canopy: 8.125``

Suppliers

Company
Product
Description
Supplier Links
10806CP Semi-Flush Mts.-Drum Shade - 659612 - Capital Lighting, Inc.
Columbus, OH, USA
10806CP Semi-Flush Mts.-Drum Shade
659612
10806CP Semi-Flush Mts.-Drum Shade 659612
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 5.40 Bulb Type: G10q Qty: 1 Wattage: 40 Finish: Champagne Weight: 4 Product Name: One Light Flush Mount UPC: 783927343091 Category: Fluorescent Ceiling Shipped Via: UPS Safety Rating: CSA Canopy: 8.125``

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 5.40
Bulb
Type: G10q
Qty: 1
Wattage: 40
Finish: Champagne
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927343091
Category: Fluorescent Ceiling
Shipped Via: UPS
Safety Rating: CSA
Canopy: 8.125``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 659612
Product Name 10806CP Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details